Capital Lighting, Inc. 5706BK Mid. Chandeliers-Candle 675799

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Wet Black UPC: 771857271645
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Wet Black UPC: 771857271645

Suppliers

Company
Product
Description
Supplier Links
5706BK Mid. Chandeliers-Candle - 675799 - Capital Lighting, Inc.
Columbus, OH, USA
5706BK Mid. Chandeliers-Candle
675799
5706BK Mid. Chandeliers-Candle 675799
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.50 Bulb Type: Candelabra Qty: 7 Wattage: 60 Finish: Wet Black UPC: 771857271645

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 37.50
Bulb
Type: Candelabra
Qty: 7
Wattage: 60
Finish: Wet Black
UPC: 771857271645

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675799
Product Name 5706BK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details