Capital Lighting, Inc. 5705CL Mid. Chandeliers-Candle 675797

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857033205
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857033205

Suppliers

Company
Product
Description
Supplier Links
5705CL Mid. Chandeliers-Candle - 675797 - Capital Lighting, Inc.
Columbus, OH, USA
5705CL Mid. Chandeliers-Candle
675797
5705CL Mid. Chandeliers-Candle 675797
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Silver UPC: 771857033205

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Silver
UPC: 771857033205

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675797
Product Name 5705CL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details