Capital Lighting, Inc. 7145BLACK Mid. Chandeliers-Candle 675796

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver

Suppliers

Company
Product
Description
Supplier Links
7145BLACK Mid. Chandeliers-Candle - 675796 - Capital Lighting, Inc.
Columbus, OH, USA
7145BLACK Mid. Chandeliers-Candle
675796
7145BLACK Mid. Chandeliers-Candle 675796
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Silver

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675796
Product Name 7145BLACK Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details