Capital Lighting, Inc. 1716-40 Large Chandeliers-Candle 675794

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Silver UPC: 771857270280
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Silver UPC: 771857270280

Suppliers

Company
Product
Description
Supplier Links
1716-40 Large Chandeliers-Candle - 675794 - Capital Lighting, Inc.
Columbus, OH, USA
1716-40 Large Chandeliers-Candle
675794
1716-40 Large Chandeliers-Candle 675794
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 54.50 Bulb Type: Candelabra Qty: 20 Wattage: 60 Finish: Silver UPC: 771857270280

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 54.50
Bulb
Type: Candelabra
Qty: 20
Wattage: 60
Finish: Silver
UPC: 771857270280

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675794
Product Name 1716-40 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details