Capital Lighting, Inc. 9068 Pendants-Other 675789

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Qty: 1 Wattage: 150 Finish: Lollipop Red Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Qty: 1 Wattage: 150 Finish: Lollipop Red Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9068 Pendants-Other - 675789 - Capital Lighting, Inc.
Columbus, OH, USA
9068 Pendants-Other
675789
9068 Pendants-Other 675789
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Qty: 1 Wattage: 150 Finish: Lollipop Red Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Qty: 1
Wattage: 150
Finish: Lollipop Red
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675789
Product Name 9068 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details