Capital Lighting, Inc. 9074 Large Chandeliers-Candle 675780

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 58.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust/Distressed Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 58.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust/Distressed Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9074 Large Chandeliers-Candle - 675780 - Capital Lighting, Inc.
Columbus, OH, USA
9074 Large Chandeliers-Candle
675780
9074 Large Chandeliers-Candle 675780
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 58.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rust/Distressed Silver Leaf Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rust/Distressed Silver Leaf
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675780
Product Name 9074 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details