Capital Lighting, Inc. 5082 Sconces-Single Candle 675768

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Qty: 1 Wattage: 60 Finish: Coffee Bronze Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Qty: 1 Wattage: 60 Finish: Coffee Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5082 Sconces-Single Candle - 675768 - Capital Lighting, Inc.
Columbus, OH, USA
5082 Sconces-Single Candle
675768
5082 Sconces-Single Candle 675768
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Qty: 1 Wattage: 60 Finish: Coffee Bronze Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 12
Bulb
Qty: 1
Wattage: 60
Finish: Coffee Bronze
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675768
Product Name 5082 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details