Capital Lighting, Inc. 5081 Sconces-Double Candle 675765

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Coffee Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Coffee Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5081 Sconces-Double Candle - 675765 - Capital Lighting, Inc.
Columbus, OH, USA
5081 Sconces-Double Candle
675765
5081 Sconces-Double Candle 675765
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Extension: 9 Bulb Qty: 2 Wattage: 60 Finish: Coffee Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Extension: 9
Bulb
Qty: 2
Wattage: 60
Finish: Coffee Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675765
Product Name 5081 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details