Capital Lighting, Inc. 5071 Sconces-Single Glass 675761

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5071 Sconces-Single Glass - 675761 - Capital Lighting, Inc.
Columbus, OH, USA
5071 Sconces-Single Glass
675761
5071 Sconces-Single Glass 675761
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Bronze Verdigris Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Bronze Verdigris
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675761
Product Name 5071 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details