Capital Lighting, Inc. 6858 Lamps-Table Lamps 675756

Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6858 Lamps-Table Lamps - 675756 - Capital Lighting, Inc.
Columbus, OH, USA
6858 Lamps-Table Lamps
675756
6858 Lamps-Table Lamps 675756
PRODUCT DETAILS / SPECS Height: 37.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 37.00
Bulb
Qty: 1
Wattage: 150
Finish: Satin Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675756
Product Name 6858 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details