Capital Lighting, Inc. 5085 Sconces-Double Candle 675739

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5085 Sconces-Double Candle - 675739 - Capital Lighting, Inc.
Columbus, OH, USA
5085 Sconces-Double Candle
675739
5085 Sconces-Double Candle 675739
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 35.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 35.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675739
Product Name 5085 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details