Capital Lighting, Inc. 6521 Lamps-Table Lamps 675721

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Natural Wood Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Natural Wood Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6521 Lamps-Table Lamps - 675721 - Capital Lighting, Inc.
Columbus, OH, USA
6521 Lamps-Table Lamps
675721
6521 Lamps-Table Lamps 675721
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Natural Wood Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Natural Wood
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675721
Product Name 6521 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details