Capital Lighting, Inc. 6389 Lamps-Table Lamps 675718

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6389 Lamps-Table Lamps - 675718 - Capital Lighting, Inc.
Columbus, OH, USA
6389 Lamps-Table Lamps
675718
6389 Lamps-Table Lamps 675718
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Polished Concrete/Aged Steel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675718
Product Name 6389 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details