Capital Lighting, Inc. 6370 Lamps-Table Lamps 675714

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6370 Lamps-Table Lamps - 675714 - Capital Lighting, Inc.
Columbus, OH, USA
6370 Lamps-Table Lamps
675714
6370 Lamps-Table Lamps 675714
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Clear Glass/Silver Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Clear Glass/Silver
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675714
Product Name 6370 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details