Capital Lighting, Inc. 6409 Lamps-Table Lamps 675706

Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6409 Lamps-Table Lamps - 675706 - Capital Lighting, Inc.
Columbus, OH, USA
6409 Lamps-Table Lamps
675706
6409 Lamps-Table Lamps 675706
PRODUCT DETAILS / SPECS Height: 29.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 29.00
Bulb
Qty: 1
Wattage: 75
Finish: Bronze Gold
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675706
Product Name 6409 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details