Capital Lighting, Inc. 6420 Lamps-Table Lamps 675703

Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6420 Lamps-Table Lamps - 675703 - Capital Lighting, Inc.
Columbus, OH, USA
6420 Lamps-Table Lamps
675703
6420 Lamps-Table Lamps 675703
PRODUCT DETAILS / SPECS Height: 24.00 Bulb Qty: 1 Wattage: 75 Finish: Bronze Gold Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 24.00
Bulb
Qty: 1
Wattage: 75
Finish: Bronze Gold
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675703
Product Name 6420 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details