Capital Lighting, Inc. 9080 Foyer/Hall Lanterns-Open Frame 675494

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9080 Foyer/Hall Lanterns-Open Frame - 675494 - Capital Lighting, Inc.
Columbus, OH, USA
9080 Foyer/Hall Lanterns-Open Frame
675494
9080 Foyer/Hall Lanterns-Open Frame 675494
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Product Name: Three Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural
Product Name: Three Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675494
Product Name 9080 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details