Capital Lighting, Inc. 9085 Large Chandeliers-Candle 675492

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9085 Large Chandeliers-Candle - 675492 - Capital Lighting, Inc.
Columbus, OH, USA
9085 Large Chandeliers-Candle
675492
9085 Large Chandeliers-Candle 675492
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 64.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 64.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Natural
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675492
Product Name 9085 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details