Capital Lighting, Inc. 9084 Island/Pool Table-4 Light + 675490

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/Natural Ash Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/Natural Ash Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9084 Island/Pool Table-4 Light + - 675490 - Capital Lighting, Inc.
Columbus, OH, USA
9084 Island/Pool Table-4 Light +
675490
9084 Island/Pool Table-4 Light + 675490
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 19.00 Extension: 16 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron/Natural Ash Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 19.00
Extension: 16
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron/Natural Ash
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675490
Product Name 9084 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details