Capital Lighting, Inc. 9092 Pendants-Fabric Shade 675479

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9092 Pendants-Fabric Shade - 675479 - Capital Lighting, Inc.
Columbus, OH, USA
9092 Pendants-Fabric Shade
675479
9092 Pendants-Fabric Shade 675479
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.00 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.00
Bulb
Qty: 3
Wattage: 60
Finish: Black/Natural Burlap
Product Name: Three Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675479
Product Name 9092 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details