Capital Lighting, Inc. 9093 Pendants-Fabric Shade 675477

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Qty: 4 Wattage: 60 Finish: Black/Natural Burlap Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Qty: 4 Wattage: 60 Finish: Black/Natural Burlap Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9093 Pendants-Fabric Shade - 675477 - Capital Lighting, Inc.
Columbus, OH, USA
9093 Pendants-Fabric Shade
675477
9093 Pendants-Fabric Shade 675477
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Qty: 4 Wattage: 60 Finish: Black/Natural Burlap Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Qty: 4
Wattage: 60
Finish: Black/Natural Burlap
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675477
Product Name 9093 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details