Capital Lighting, Inc. 9111 Large Chandeliers-Candle 675475

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron/Putty Wash Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron/Putty Wash Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9111 Large Chandeliers-Candle - 675475 - Capital Lighting, Inc.
Columbus, OH, USA
9111 Large Chandeliers-Candle
675475
9111 Large Chandeliers-Candle 675475
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 50.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Old Iron/Putty Wash Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 50.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Old Iron/Putty Wash
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675475
Product Name 9111 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details