Capital Lighting, Inc. 9094 Island/Pool Table-3 Light Bar 675474

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 17.00 Extension: 20 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 17.00 Extension: 20 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9094 Island/Pool Table-3 Light Bar - 675474 - Capital Lighting, Inc.
Columbus, OH, USA
9094 Island/Pool Table-3 Light Bar
675474
9094 Island/Pool Table-3 Light Bar 675474
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 17.00 Extension: 20 Bulb Qty: 3 Wattage: 60 Finish: Black/Natural Burlap Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 17.00
Extension: 20
Bulb
Qty: 3
Wattage: 60
Finish: Black/Natural Burlap
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675474
Product Name 9094 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details