Capital Lighting, Inc. 9099 Pendants-Fabric Shade 675472

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Old Iron/Polished Fruitwood Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Old Iron/Polished Fruitwood Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9099 Pendants-Fabric Shade - 675472 - Capital Lighting, Inc.
Columbus, OH, USA
9099 Pendants-Fabric Shade
675472
9099 Pendants-Fabric Shade 675472
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 19.00 Bulb Qty: 1 Wattage: 100 Finish: Old Iron/Polished Fruitwood Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 19.00
Bulb
Qty: 1
Wattage: 100
Finish: Old Iron/Polished Fruitwood
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675472
Product Name 9099 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details