Capital Lighting, Inc. 9419 Foyer/Hall Lanterns-Open Frame 675467

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Black Product Name: Eight Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Black Product Name: Eight Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9419 Foyer/Hall Lanterns-Open Frame - 675467 - Capital Lighting, Inc.
Columbus, OH, USA
9419 Foyer/Hall Lanterns-Open Frame
675467
9419 Foyer/Hall Lanterns-Open Frame 675467
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: French Black Product Name: Eight Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: French Black
Product Name: Eight Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675467
Product Name 9419 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details