Capital Lighting, Inc. 9266 Large Chandeliers-Candle 675444

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino/Green Glass Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino/Green Glass Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9266 Large Chandeliers-Candle - 675444 - Capital Lighting, Inc.
Columbus, OH, USA
9266 Large Chandeliers-Candle
675444
9266 Large Chandeliers-Candle 675444
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 49.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino/Green Glass Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 49.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Cupertino/Green Glass
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675444
Product Name 9266 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details