Capital Lighting, Inc. B2373OI Exterior -Wall Mount 673899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Wall UPC: 782042748972 Category: Exterior Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Wall UPC: 782042748972 Category: Exterior Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
B2373OI Exterior -Wall Mount - 673899 - Capital Lighting, Inc.
Columbus, OH, USA
B2373OI Exterior -Wall Mount
673899
B2373OI Exterior -Wall Mount 673899
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.50 Extension: 12.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Wall UPC: 782042748972 Category: Exterior Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.50
Extension: 12.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Iron
Product Name: Three Light Wall
UPC: 782042748972
Category: Exterior
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673899
Product Name B2373OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details