Capital Lighting, Inc. B2374OI Exterior -Wall Mount 673897

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Wall UPC: 782042748989 Category: Exterior Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Wall UPC: 782042748989 Category: Exterior Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
B2374OI Exterior -Wall Mount - 673897 - Capital Lighting, Inc.
Columbus, OH, USA
B2374OI Exterior -Wall Mount
673897
B2374OI Exterior -Wall Mount 673897
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 25.75 Extension: 18.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Wall UPC: 782042748989 Category: Exterior Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 25.75
Extension: 18.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Wall
UPC: 782042748989
Category: Exterior
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673897
Product Name B2374OI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details