Capital Lighting, Inc. C2370OI Exterior -Ceiling Mount 673891

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749054 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749054 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
C2370OI Exterior -Ceiling Mount - 673891 - Capital Lighting, Inc.
Columbus, OH, USA
C2370OI Exterior -Ceiling Mount
673891
C2370OI Exterior -Ceiling Mount 673891
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.63 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Old Iron Product Name: Two Light Ceiling Flush UPC: 782042749054 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.63
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Old Iron
Product Name: Two Light Ceiling Flush
UPC: 782042749054
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673891
Product Name C2370OI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details