Capital Lighting, Inc. F2236FBK Mini Pendants-Rod 673890

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745049 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745049 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2236FBK Mini Pendants-Rod - 673890 - Capital Lighting, Inc.
Columbus, OH, USA
F2236FBK Mini Pendants-Rod
673890
F2236FBK Mini Pendants-Rod 673890
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 6.75 Bulb Type: Medium Base A15 Qty: 1 Wattage: 60 Finish: Federal Black Product Name: One Light Hanger UPC: 782042745049 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 6.75
Bulb
Type: Medium Base A15
Qty: 1
Wattage: 60
Finish: Federal Black
Product Name: One Light Hanger
UPC: 782042745049
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673890
Product Name F2236FBK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details