Capital Lighting, Inc. F2208WB Mid. Chandeliers-Glass Up 673888

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Length 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Pendant Dining UPC: 782042992115 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Length 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Pendant Dining UPC: 782042992115 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2208WB Mid. Chandeliers-Glass Up - 673888 - Capital Lighting, Inc.
Columbus, OH, USA
F2208WB Mid. Chandeliers-Glass Up
673888
F2208WB Mid. Chandeliers-Glass Up 673888
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 13.25 Length 13.25 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Pendant Dining UPC: 782042992115 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 13.25
Length 13.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bark
Product Name: Four Light Pendant Dining
UPC: 782042992115
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673888
Product Name F2208WB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details