Capital Lighting, Inc. F2186PN Mid. Chandeliers-Candle 673883

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.25 Length 36.25 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042992061 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.25 Length 36.25 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042992061 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2186PN Mid. Chandeliers-Candle - 673883 - Capital Lighting, Inc.
Columbus, OH, USA
F2186PN Mid. Chandeliers-Candle
673883
F2186PN Mid. Chandeliers-Candle 673883
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 36.25 Length 36.25 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042992061 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 36.25
Length 36.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Pendant
UPC: 782042992061
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673883
Product Name F2186PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details