Capital Lighting, Inc. F2206WB Mid. Chandeliers-Glass Up 673882

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Weathered Bark Product Name: Eight Light Pendant Entry UPC: 782042992092 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Weathered Bark Product Name: Eight Light Pendant Entry UPC: 782042992092 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2206WB Mid. Chandeliers-Glass Up - 673882 - Capital Lighting, Inc.
Columbus, OH, USA
F2206WB Mid. Chandeliers-Glass Up
673882
F2206WB Mid. Chandeliers-Glass Up 673882
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Length 31.00 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Weathered Bark Product Name: Eight Light Pendant Entry UPC: 782042992092 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Length 31.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Weathered Bark
Product Name: Eight Light Pendant Entry
UPC: 782042992092
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673882
Product Name F2206WB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details