Capital Lighting, Inc. F2188PN Large Chandeliers-Candle 673881

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042992078 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042992078 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2188PN Large Chandeliers-Candle - 673881 - Capital Lighting, Inc.
Columbus, OH, USA
F2188PN Large Chandeliers-Candle
673881
F2188PN Large Chandeliers-Candle 673881
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 41.75 Length 41.75 Extension: 7.5 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Nickel Product Name: Eight Light Pendant UPC: 782042992078 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 41.75
Length 41.75
Extension: 7.5
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Nickel
Product Name: Eight Light Pendant
UPC: 782042992078
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673881
Product Name F2188PN Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details