Capital Lighting, Inc. F2377OI Exterior -Hanging 673878

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Hanger UPC: 782042749245 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Hanger UPC: 782042749245 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2377OI Exterior -Hanging - 673878 - Capital Lighting, Inc.
Columbus, OH, USA
F2377OI Exterior -Hanging
673878
F2377OI Exterior -Hanging 673878
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Hanger UPC: 782042749245 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Iron
Product Name: Three Light Hanger
UPC: 782042749245
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673878
Product Name F2377OI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details