Capital Lighting, Inc. F2358WB Exterior -Hanging 673872

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Hanger UPC: 782042749221 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Hanger UPC: 782042749221 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2358WB Exterior -Hanging - 673872 - Capital Lighting, Inc.
Columbus, OH, USA
F2358WB Exterior -Hanging
673872
F2358WB Exterior -Hanging 673872
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Hanger UPC: 782042749221 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bronze
Product Name: Three Light Hanger
UPC: 782042749221
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673872
Product Name F2358WB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details