Capital Lighting, Inc. F2385PC Mid. Chandeliers-Drum Shades 673868

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 782042745872 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 782042745872 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2385PC Mid. Chandeliers-Drum Shades - 673868 - Capital Lighting, Inc.
Columbus, OH, USA
F2385PC Mid. Chandeliers-Drum Shades
673868
F2385PC Mid. Chandeliers-Drum Shades 673868
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.00 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 782042745872 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 24.00
Bulb
Type: Medium Base
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 782042745872
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673868
Product Name F2385PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details