Capital Lighting, Inc. F2395 Pendants-Fabric Shade 673867

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749887 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749887 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2395 Pendants-Fabric Shade - 673867 - Capital Lighting, Inc.
Columbus, OH, USA
F2395 Pendants-Fabric Shade
673867
F2395 Pendants-Fabric Shade 673867
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749887 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Natural Wood
Product Name: Eight Light Pendant Entry
UPC: 782042749887
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673867
Product Name F2395 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1883518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details