Capital Lighting, Inc. F2396 Pendants-Fabric Shade 673864

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749894 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749894 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2396 Pendants-Fabric Shade - 673864 - Capital Lighting, Inc.
Columbus, OH, USA
F2396 Pendants-Fabric Shade
673864
F2396 Pendants-Fabric Shade 673864
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Natural Wood Product Name: Eight Light Pendant Entry UPC: 782042749894 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Natural Wood
Product Name: Eight Light Pendant Entry
UPC: 782042749894
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673864
Product Name F2396 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details