Capital Lighting, Inc. B2392 Sconces-Pocket 673863

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Wood Product Name: Two Light Wall Sconce UPC: 782042749863 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Wood Product Name: Two Light Wall Sconce UPC: 782042749863 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B2392 Sconces-Pocket - 673863 - Capital Lighting, Inc.
Columbus, OH, USA
B2392 Sconces-Pocket
673863
B2392 Sconces-Pocket 673863
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.75 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Natural Wood Product Name: Two Light Wall Sconce UPC: 782042749863 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.75
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Natural Wood
Product Name: Two Light Wall Sconce
UPC: 782042749863
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673863
Product Name B2392 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details