PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 17.38
Bulb
Type: Medium Base Torpedo
Qty: 4
Wattage: 60
Finish: Americana Bronze
Product Name: Four Light Chandelier
UPC: 782042747654
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 673862 |
| Product Name | F2314AB Mid. Chandeliers-Glass Down |
| Application | Residential |