Capital Lighting, Inc. B2221SB Sconces-Single Glass 673859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Soleil Bronze Product Name: One Light Wall Sconce UPC: 782042991910 Category: Interior Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Soleil Bronze Product Name: One Light Wall Sconce UPC: 782042991910 Category: Interior Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
B2221SB Sconces-Single Glass - 673859 - Capital Lighting, Inc.
Columbus, OH, USA
B2221SB Sconces-Single Glass
673859
B2221SB Sconces-Single Glass 673859
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 14.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Soleil Bronze Product Name: One Light Wall Sconce UPC: 782042991910 Category: Interior Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 14.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Soleil Bronze
Product Name: One Light Wall Sconce
UPC: 782042991910
Category: Interior
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673859
Product Name B2221SB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details