Capital Lighting, Inc. B2222SB Bathroom Fixtures-Two Lights 673857

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Soleil Bronze Product Name: Two Light Bath UPC: 782042991927 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Soleil Bronze Product Name: Two Light Bath UPC: 782042991927 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
B2222SB Bathroom Fixtures-Two Lights - 673857 - Capital Lighting, Inc.
Columbus, OH, USA
B2222SB Bathroom Fixtures-Two Lights
673857
B2222SB Bathroom Fixtures-Two Lights 673857
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 6.75 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Soleil Bronze Product Name: Two Light Bath UPC: 782042991927 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 6.75
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Soleil Bronze
Product Name: Two Light Bath
UPC: 782042991927
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673857
Product Name B2222SB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details