Capital Lighting, Inc. F2378OI Exterior -Hanging 673849

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Hanger UPC: 782042749252 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Hanger UPC: 782042749252 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F2378OI Exterior -Hanging - 673849 - Capital Lighting, Inc.
Columbus, OH, USA
F2378OI Exterior -Hanging
673849
F2378OI Exterior -Hanging 673849
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Hanger UPC: 782042749252 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 25.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Hanger
UPC: 782042749252
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673849
Product Name F2378OI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details