Capital Lighting, Inc. P2375OI Exterior -Post/Pier Head 673848

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Post UPC: 782042749375 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Post UPC: 782042749375 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2375OI Exterior -Post/Pier Head - 673848 - Capital Lighting, Inc.
Columbus, OH, USA
P2375OI Exterior -Post/Pier Head
673848
P2375OI Exterior -Post/Pier Head 673848
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Iron Product Name: Three Light Post UPC: 782042749375 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Iron
Product Name: Three Light Post
UPC: 782042749375
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673848
Product Name P2375OI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details