Capital Lighting, Inc. P2364CR Exterior -Post/Pier Head 673845

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749368 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749368 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2364CR Exterior -Post/Pier Head - 673845 - Capital Lighting, Inc.
Columbus, OH, USA
P2364CR Exterior -Post/Pier Head
673845
P2364CR Exterior -Post/Pier Head 673845
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.50 Extension: 14.5 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cenntinial Rust Product Name: One Light Hanger UPC: 782042749368 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.50
Extension: 14.5
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cenntinial Rust
Product Name: One Light Hanger
UPC: 782042749368
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673845
Product Name P2364CR Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details