Capital Lighting, Inc. F2386PC Pendants-Drum Shade 673839

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 782042745889 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 782042745889 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2386PC Pendants-Drum Shade - 673839 - Capital Lighting, Inc.
Columbus, OH, USA
F2386PC Pendants-Drum Shade
673839
F2386PC Pendants-Drum Shade 673839
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.25 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Pendant UPC: 782042745889 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.25
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 782042745889
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673839
Product Name F2386PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details