Capital Lighting, Inc. B2182PN Sconces-Double Candle 673827

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042991828 Category: Interior Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042991828 Category: Interior Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
B2182PN Sconces-Double Candle - 673827 - Capital Lighting, Inc.
Columbus, OH, USA
B2182PN Sconces-Double Candle
673827
B2182PN Sconces-Double Candle 673827
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Product Name: Two Light Wall Sconce UPC: 782042991828 Category: Interior Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.75
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Product Name: Two Light Wall Sconce
UPC: 782042991828
Category: Interior
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673827
Product Name B2182PN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details