Capital Lighting, Inc. B2204WB Bathroom Fixtures-Four Lights 673825

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Bath UPC: 782042991897 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Bath UPC: 782042991897 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
B2204WB Bathroom Fixtures-Four Lights - 673825 - Capital Lighting, Inc.
Columbus, OH, USA
B2204WB Bathroom Fixtures-Four Lights
673825
B2204WB Bathroom Fixtures-Four Lights 673825
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Weathered Bark Product Name: Four Light Bath UPC: 782042991897 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 9.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Weathered Bark
Product Name: Four Light Bath
UPC: 782042991897
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673825
Product Name B2204WB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details