Capital Lighting, Inc. B2203WB Bathroom Fixtures-Three Lights 673822

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bark Product Name: Three Light Bath UPC: 782042991880 Category: Interior Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bark Product Name: Three Light Bath UPC: 782042991880 Category: Interior Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
B2203WB Bathroom Fixtures-Three Lights - 673822 - Capital Lighting, Inc.
Columbus, OH, USA
B2203WB Bathroom Fixtures-Three Lights
673822
B2203WB Bathroom Fixtures-Three Lights 673822
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.75 Extension: 5.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Bark Product Name: Three Light Bath UPC: 782042991880 Category: Interior Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 9.75
Extension: 5.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Bark
Product Name: Three Light Bath
UPC: 782042991880
Category: Interior
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673822
Product Name B2203WB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details